Texas Instruments TLC2274-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers TLC2274MDREP

Description
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers - TLC2274MDREP - Texas Instruments
Dallas, TX, United States
TLC2274-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers
TLC2274MDREP
TLC2274-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers TLC2274MDREP
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-SOIC -55 to 125

Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
2.18MHz 3.6V 8V SOIC Operational Amplifier IC
687-TLC2274MDREP
2.18MHz 3.6V 8V SOIC Operational Amplifier IC 687-TLC2274MDREP
4-Ch Op Amp, 2.18MHz BW, 3.6V/µs SR, 8V Op, 14-SOIC Product overview: TLC2274MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.18MHz, 3.6V, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274MDREP can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 2.18MHz BW, 3.6V/µs SR, 8V Op, 14-SOIC Product overview: TLC2274MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.18MHz, 3.6V, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274MDREP - 1268802-TLC2274MDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274MDREP
1268802-TLC2274MDREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274MDREP 1268802-TLC2274MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1268802-TLC2274MDREP Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2274A-EP Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 50mA SR - Slew Rate: 3.6 V/μs GBP - Gain Bandwidth Product: 2.25MHz Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V Alternative Parts (Cross-Reference): MAX44252ASD+T; MAX44252ASD+; OP462DS-REEL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268802-TLC2274MDREP
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2274A-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 2.25MHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): MAX44252ASD+T; MAX44252ASD+; OP462DS-REEL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22410-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22410-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22410-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274MDREP
Instrumentation, OP Amps, Buffer Amps TLC2274MDREP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274MDREP
Operational Amplifiers - Op Amps TLC2274MDREP
Operational Amplifiers - Op Amps Mil Enhance Adv Lin CMOS Op Amp

Operational Amplifiers - Op Amps Mil Enhance Adv Lin CMOS Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274MDREP
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274MDREP
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274MDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274MDREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274MDREP
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274MDREP 687-TLC2274MDREP 1268802-TLC2274MDREP 296-22410-2-ND TLC2274MDREP TLC2274MDREP TLC2274MDREP TLC2274MDREP
Product Name TLC2274-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 2.18MHz 3.6V 8V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274MDREP Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data