Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125
Quad Op Amp, 10MHz, 16V, 57mA Output, 14-SOIC Product overview: TLC074ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074ID can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit 14-SOIC
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp
PRICE/EA (MIN PURCH= 50) - IC, OP-AMP, 10MHZ, SOIC-14; NO. OF CHANNELS:4; SUPPLY VOLTAGE RANGE:2.25V TO 8V; OPERATING TEMPERATURE RANGE:-40 C TO +125. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC074ID | 687-TLC074ID | 296-34325-5-ND | TLC074ID | TLC074ID | 815-TLC074ID | TLC074ID | TLC074ID | 16783565 |
| Product Name | TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp | Quad 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | 5 volts | 4.5 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | 1.9 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |