Rail-To-Rail Dual Operational Amplifier 8-PDIP
Dual Op Amp, 200kHz BW, Rail-to-Rail, 8-PDIP Product overview: TLC2252AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252AIP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 850uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108084-TLC2252AIP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin PDIP Tube
IC OPAMP GP 2 CIRCUIT 8DIP
PRICE/EA (MIN PURCH= 100) - IC, OP-AMP, 200KHZ, 0.12V/ S, DIP-8; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:2; BANDWIDTH:200KHZ; SLEW RATE:0.12V/ S; SUP. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Rail-Rail
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252AIP | 687-TLC2252AIP | TLC2252AIP | 1108084-TLC2252AIP | 296-7075-5-ND | 815-TLC2252AIP | TLC2252AIP | 16618871 | TLC2252AIP | TLC2252AIP | TLC2252AIP |
| Product Name | TLC2252A Rail-To-Rail Dual Operational Amplifier | Dual 200kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252AIP | Instrumentation, Op Amps, Buffer Amps | Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin PDIP Tube | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 5 volts | 4.4 volts | ||||||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.8500 millivolts | 0.2000 millivolts | |||||||
| Quiescent Current (IQ) | 62.5 microamps | ||||||||||
| CMRR | 70 dB |