Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC 0 to 70
Dual Op Amp, 10MHz, 16V, 57mA Output, 8-SOIC Product overview: TLC082CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082CDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108036-TLC082CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Wide Bandwidth Hi-Output Sngl Sply
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082CDR | 687-TLC082CDR | 296-2421-1-ND | 1108036-TLC082CDR | TLC082CDR | TLC082CDR | TLC082CDR | TLC082CDR | TLC082CDR |
| Product Name | TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Dual 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082CDR | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |