Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown 10-MSOP-PowerPAD 0 to 70
2-Ch 10MHz Op Amp, 16V/µs Slew Rate, HTSSOP Product overview: TLC083CDGQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083CDGQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796907-TLC083CDGQR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC083
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Package: 10-MSOP-PowerPad
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): LT1816CDD; LT1816IDD#TR; LT1816CDD#TR; LT1816IDD;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDSO10
General Purpose Amplifier 2 Circuit 10-HVSSOP
General Purpose Amplifier 2 Circuit 10-HVSSOP
General Purpose Amplifier 2 Circuit 10-HVSSOP
IC OPAMP GP 2 CIRCUIT 10HVSSOP
Operational Amplifiers - Op Amps Dual Wide Bndwth Sng Supply Hi-Otpt-Drv
General Purpose Amplifier 2 Circuit 10-HVSSOP
IC OPAMP GP 2 CIRCUIT 10HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC083CDGQR | 687-TLC083CDGQR | 796907-TLC083CDGQR | TLC083CDGQR | 296-7275-2-ND | TLC083CDGQR | TLC083CDGQR | TLC083CDGQR | TLC083CDGQR |
| Product Name | TLC083 Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown | 10MHz 16V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083CDGQR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |