Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 936677-TLC2274AQD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC2274
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-7127-5-NDR, 296-7127-5, -296-7127-5, -296-7127-5-NDR, -TLC2274AQD-NDR, -296-7127-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 16V, 4.8mA, 14-SOIC Product overview: TLC2274AQD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, 4.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, 4.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AQD can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Low Noise
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274AQD | TLC2274AQD | 936677-TLC2274AQD | 296-7127-5-ND | 687-TLC2274AQD | TLC2274AQD | TLC2274AQD | TLC2274AQD | TLC2274AQD |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AQD | Instrumentation, Op Amps, Buffer Amps | Quad 2.18MHz 16V 4.8mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 16 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 70 dB |