LinCMOS(TM) Programmable Low-Power Operational Amplifier 8-PDIP
IC OP AMP 1CH 8-PDIP
SINGLE, 16-V, 1.7-MHZ, IN TO V-
Operational Amplifiers - Op Amps LinCMOS Prog Low-Power
CMOS Amplifier 1 Circuit Differential 8-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC251CPE4 | 296-TLC251CPE4-ND | TLC251CPE4 | TLC251CPE4 | TLC251CPE4 |
| Product Name | TLC251 LinCMOS(TM) Programmable Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 volts | |||
| GBW | 1.7 MHz | 2.2 MHz | |||
| Slew Rate | 3.6 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | |
| CMRR | 65 dB |