Automotive Catalog Output Rail-to-Rail Very-Low-Noise Operational Amplifier 14-TSSOP -40 to 125
Quad Op Amp, 12MHz GBW, 6V Vcc, 4mV Vio, 80dB Gain, TSSOP Product overview: TL974QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12MHz, 6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 12MHz, 6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL974QPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268602-TL974QPWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Family Name: TL974-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 80mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 12MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4395EUD+T; MC33204DTBR2; FHP3430IMTC14X;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIPolar, PDSO14
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Auto Cat Output R-R Very-Lo-Noise Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL974QPWRQ1 | 687-TL974QPWRQ1 | 1268602-TL974QPWRQ1 | 296-24891-2-ND | TL974QPWRQ1 | TL974QPWRQ1 | TL974QPWRQ1 | TL974QPWRQ1 | TL974QPWRQ1 | TL974QPWRQ1 |
| Product Name | TL974-Q1 Automotive Catalog Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Quad 12MHz 6V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL974QPWRQ1 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 volts | 2.7 volts | ||||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 60 dB |