The TLC1078 is a dual micropower precision operational amplifier designed for low-voltage, battery-operated systems, operating from a minimum supply voltage of 1.4 V with a power dissipation of 150 µW per amplifier. It features a slew rate of 47 V/µs, an open-loop gain of 800,000 typ, and input bias current of 0.6 pA typ. It supports common-mode input extending below the negative rail and output swing to the negative rail, with output drive capability exceeding 20 mA. The device is available in an 8-pin SOIC package and is characterized for operation from -40°C to 85°C. Internal ESD-protection circuitry complies with MIL-PRF-38535, Method 3015.2, and the part is pin-compatible with TLC27L2/4 and TLC27L7/9.
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -40 to 85
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Dual Micropower Precision Lo-Voltage
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1078IDG4 | TLC1078IDG4-ND | TLC1078IDG4 | TLC1078IDG4 | TLC1078IDG4 | TLC1078IDG4 |
| Product Name | TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 16 volts | ||||
| VOS | 0.4500 millivolts | 0.1800 millivolts | ||||
| Quiescent Current (IQ) | 17 microamps | |||||
| CMRR | 70 dB |