Dual Rail-To-Rail Micropower Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 200kHz BW, 80uA, 8V, Rail-to-Rail, 8-SOIC Product overview: TLC2252IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 80uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 80uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 081430-TLC2252IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 210KHZ RRO 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Rail-To-Rail Micropower
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252IDR | 687-TLC2252IDR | TLC2252IDR | 081430-TLC2252IDR | 296-39238-2-ND | TLC2252IDR | TLC2252IDR | 815-TLC2252IDR | TLC2252IDR | TLC2252IDR | TLC2252IDR |
| Product Name | TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier | Dual 200kHz 80uA 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252IDR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 210KHZ RRO 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 16 volts | 4.4 volts | ||||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | 0.2100 MHz | |||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | 0.1200 V/µs | ||||
| CMRR | 70 dB |