The TLC2274IN is a quad operational amplifier in a 14-pin PDIP package, measuring 6.35mm × 19.30mm. It provides rail-to-rail output swing, a typical gain-bandwidth of 2.2 MHz, and a slew rate of 3.6 V/μs. The input noise voltage is 9 nV/√Hz at 1 kHz, with an input bias current of 1 pA. The common-mode input voltage range includes the negative rail, and the device operates from -55°C to 125°C. The maximum input offset voltage is 950 μV at 25°C for the A-grade variant; the baseline TLC2274IN is not specified for input offset voltage beyond this range. The part supports both single- and split-supply operation.
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-PDIP
Quad Op Amp, 2.18MHz BW, Rail-to-Rail, Low Noise, 14-PDIP Product overview: TLC2274IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274IN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108141-TLC2274IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
Quad Low-Noise ail-To- ail Operational Amplifier 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad Low Noise
OP AMP, 2.18MHZ, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:2.18MHZ; SLEW RATE:3.6V/ S; SUPPLY VOLTAGE RANGE: 2.2V TO 8V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC2274IN | 687-TLC2274IN | 3312182 | 3312182P | 1108141-TLC2274IN | 296-7132-5-ND | TLC2274IN | TLC2274IN | 815-TLC2274IN | TLC2274IN | TLC2274IN | 17180818 | TLC2274IN |
| Product Name | TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier | Quad 2.18MHz Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274IN | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad Low-Noise ail-To- ail Operational Amplifier 14-PDIP | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 5 volts | |||||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 2.5 millivolts | 0.3000 millivolts | |||||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||||
| CMRR | 70 dB |