Texas Instruments TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp TLC084AID

Description
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp - TLC084AID - Texas Instruments
Dallas, TX, United States
TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp
TLC084AID
TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp TLC084AID
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-SOIC -40 to 125

Quad Wide Bandwidth High Output Drive Single Supply Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
 - TLC084AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO14

Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 10MHz 16V 57mA Operational Amplifier IC
687-TLC084AID
Quad 10MHz 16V 57mA Operational Amplifier IC 687-TLC084AID
Quad Op Amp, 10MHz, 16V, 57mA, 1.9mA, 80dB CMRR, 390uV Vos, SOIC Product overview: TLC084AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, 16V, 57mA, 1.9mA, 80dB CMRR, 390uV Vos, SOIC Product overview: TLC084AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7280-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7280-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7280-5-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084AID - 1268676-TLC084AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084AID
1268676-TLC084AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084AID 1268676-TLC084AID
Manufacturer: Texas Instruments Win Source Part Number: 1268676-TLC084AID Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 2pA Voltage - Input Offset: 390μV Family Name: TLC084A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 57mA SR - Slew Rate: 19 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V Alternative Parts (Cross-Reference): LT1397CS#TR; LT1397CS; LT1397CS#TRPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268676-TLC084AID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC084A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): LT1397CS#TR; LT1397CS; LT1397CS#TRPBF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC084AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC084AID
Instrumentation, OP Amps, Buffer Amps TLC084AID
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC084AID
Operational Amplifiers - Op Amps TLC084AID
Operational Amplifiers - Op Amps Quad Lw Pwr

Operational Amplifiers - Op Amps Quad Lw Pwr

Buy Now Datasheet
Op Amp, Low Power Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments - 29AH1517 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Low Power Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments
29AH1517
Op Amp, Low Power Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments 29AH1517
OP AMP, LOW POWER RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:2.25V to 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, LOW POWER RRIO, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:2.25V to 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC084AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC084AID
Instrumentation, OP Amps, Buffer Amps TLC084AID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC084AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC084AID
Integrated Circuits (ICs) - Linear - Amplifiers TLC084AID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC084AID TLC084AID 687-TLC084AID 296-7280-5-ND 1268676-TLC084AID TLC084AID TLC084AID 29AH1517 TLC084AID TLC084AID
Product Name TLC084A Quad Wide Bandwidth High Output Drive Single Supply Op Amp Quad 10MHz 16V 57mA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084AID Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, Low Power Rrio, Smd, Soic14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 2.25 to 8 volts 4.5 volts 16 volts
VOS 1.4 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR - 1012824-HPA00088I-14DR - Win Source Electronics
Specs
Standards RoHS
GBW 2080 MHz
Bandwidth 2080 MHz
View Details
2 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers