The TLC2201CDR is a precision, low-noise operational amplifier designed using Texas Instruments' Advanced LinCMOS process. It features a maximum input offset voltage of 500 µV and low input bias current of 1 pA at 25°C, making it suitable for high-impedance, low-level signal conditioning applications. The device offers rail-to-rail output swing and is fully specified for both single-supply and split-supply operation, accommodating a common-mode input voltage range that includes the negative rail. The amplifier exhibits excellent noise performance with a maximum noise voltage of 30 nV/,àöHz at 1 kHz and 12 nV/,àöHz at 1 kHz for the B-grade version. It is characterized for operation over a temperature range of 0°C to 70°C. The TLC2201CDR is available in an 8-pin SOIC package and is designed to withstand surge currents of up to -100 mA without latch-up, along with internal ESD protection rated up to 2000 V. This combination of features makes the TLC2201CDR a reliable choice for various applications requiring precision amplification.
Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-SOIC 0 to 70
1.9MHz Op Amp, 1ch, 100uV Vos, 1pA Ib, 8V, SOIC Product overview: TLC2201CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201CDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 126771-TLC2201CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Medical, Sensing & Instrumentation
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers Low Noise Precision Rail-to-Rail Out
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201CDR | 687-TLC2201CDR | TLC2201CDR-ND | 126771-TLC2201CDR | TLC2201CDR | TLC2201CDR | TLC2201CDR | TLC2201CDR | TLC2201CDR |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | 1.9MHz 8V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201CDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 to 16 volts | 4.6 volts | 4.6 volts | ||||
| VOS | 0.5000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 85 dB |