The TLC2264CN is a quad operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It is packaged in a 14-pin PDIP with an operating temperature range of 0°C to 70°C. The device offers low noise of 12 nV/√Hz at 1 kHz, low input bias current of 1 pA, and a maximum supply current of 500 µA per amplifier. The common-mode input voltage range includes the negative rail, and the input offset voltage is specified at a maximum of 2.5 mV for this variant. It is suited for battery-powered and high-impedance signal conditioning applications, and features improved performance over earlier TLC27M2 and TS27M2 series amplifiers.
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032565-TLC2264CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quad Op Amp, 710kHz GBW, Rail-to-Rail, 4.4-16V, 14-PDIP Product overview: TLC2264CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264CN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
IC, OP AMP, QUAD RRIO, 14DIP; No. of Amplifiers:4 Amplifier; Bandwidth:710kHz; Slew Rate:0.55V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14DIP
Operational Amplifiers - Op Amps Quad Rail-Rail
IC OPAMP GP 4 CIRCUIT 14DIP
IC, OP AMP, QUAD RRIO, 14DIP; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:710KHZ; SLEW RATE:0.55V/µS; SUPPLY VOLTAGE RANGE:± 2.2V TO ± 8V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC2264CN | 296-7104-5-ND | 032565-TLC2264CN | 687-TLC2264CN | TLC2264CN | 28AH5332 | TLC2264CN | TLC2264CN | TLC2264CN | 16915039 | TLC2264CN |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CN | Quad 710kHz 16V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Rrio, 14Dip; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 2.2 to 8 volts | 4.4 volts | ||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||||
| CMRR | 70 dB |