Manufacturer: Texas Instruments
Win Source Part Number: 899824-TLC2274EPWRQ1
Series: Automotive, AEC-Q100, LinCMOS™
Operating Temperature Range: -40°C ~ 150°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: TLC2274
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51664-6, 296-51664-2, 296-51664-1, TLC2274EPWRQ1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
TLC2274-HT ADVANCED LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
4-Ch Op Amp, Rail-to-Rail, 2.18MHz, 3.6V/µs, 14-TSSOP, Auto Temp Product overview: TLC2274EPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.18MHz, 3.6V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.18MHz, 3.6V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274EPWRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps ADVANCED LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS 14-TSSOP -40 to 150
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 899824-TLC2274EPWRQ1 | 296-51664-1-ND | TLC2274EPWRQ1 | 687-TLC2274EPWRQ1 | TLC2274EPWRQ1 | TLC2274EPWRQ1 | TLC2274EPWRQ1 | TLC2274EPWRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274EPWRQ1 | Instrumentation, Op Amps, Buffer Amps | 2.18MHz 3.6V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Operating Range | Automotive | |||||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 4.4 milliamps | 4.4 milliamps | 4.4 milliamps |