LinCMOS Dual Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 043141-TLC25M2ACP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 285μA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Open Drain 8-PDIP
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDIP8
Dual Op Amp, 525kHz BW, 65dB CMRR, 900uV Vos, 285uA, PDIP Product overview: TLC25M2ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 285uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 285uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25M2ACP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps LiNCMOS Med Bias
IC CMOS 2 CIRCUIT 8DIP
CMOS Amplifier 2 Circuit Open Drain 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25M2ACP | 043141-TLC25M2ACP | 296-7309-5-ND | TLC25M2ACP | 687-TLC25M2ACP | TLC25M2ACP | TLC25M2ACP | TLC25M2ACP |
| Product Name | TLC25M2A LinCMOS Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25M2ACP | Instrumentation, Op Amps, Buffer Amps | Dual 525kHz 285uA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 volts | ||||
| VOS | 5 millivolts | 0.9000 millivolts | 0.9000 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 65 dB |