Manufacturer: Texas Instruments
Win Source Part Number: 1108168-TLC25L4ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 57μA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 6500uV Offset-Max, CMOS, PDIP14
4-Ch Op Amp, 85kHz GBW, 60pA Ib, 900uV Vos, 16V Max Vcc, N Pkg Product overview: TLC25L4ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L4ACN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
IC CMOS 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1108168-TLC25L4ACN | TLC25L4ACN | 687-TLC25L4ACN | 296-7303-5-ND | TLC25L4ACN | TLC25L4ACN | 815-TLC25L4ACN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L4ACN | 85kHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 14DIP | |
| Supply Voltage (VS) | 1.4 to 16 volts | 8 volts | 1.4 volts | ||||
| Source Current (IS) | 0.0570 milliamps | 2.7 milliamps | 2.7 milliamps | ||||
| VOS | 0.9000 millivolts | 0.9000 millivolts | |||||
| IBIAS | 7.00E-7 µA | 6.00E-7 µA | |||||
| GBW | 0.1100 MHz | 0.1100 MHz |