The TLC2272AMDRG4 is a dual operational amplifier from the TLC227x family, designed for low noise and high performance in various applications. It features rail-to-rail output swing, making it suitable for both single-supply and split-supply configurations. The device has a typical noise voltage of 9 nV/,àöHz and a low input bias current of 1 pA, which enhances its performance in sensitive applications. With a high gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/Oºs, it is capable of handling higher-speed signals effectively. The TLC2272AMDRG4 is fully characterized for operation at 5V and ±5V, and it is particularly well-suited for small-signal conditioning, transducer interfaces, and battery-powered applications due to its low power dissipation. The maximum input offset voltage is specified at 950 OºV at 25°C, ensuring precision in signal amplification. This operational amplifier is available in an 8-pin SOIC package, making it a compact choice for various electronic designs.
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 899819-TLC2272AMDRG4
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC2272
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-48977-1, 296-48977-2, TLC2272AMDRG4-ND, 296-48977-6
TLC2272AM Advanced LinCMOSrail-to-rail dual precision Operational Amplifier
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 2.18MHz BW, 3.6V/µs SR, 8V, 2-Ch, 8-SOIC Product overview: TLC2272AMDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272AMDRG4 can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp
TLC2272AM ADVANCED LINCMOSRAIL-T
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272AMDRG4 | 899819-TLC2272AMDRG4 | TLC2272AMDRG4 | 296-48977-1-ND | 687-TLC2272AMDRG4 | TLC2272AMDRG4 | TLC2272AMDRG4 | TLC2272AMDRG4 | TLC2272AMDRG4 | TLC2272AMDRG4 |
| Product Name | TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272AMDRG4 | Instrumentation, Op Amps, Buffer Amps | Dual 2.18MHz 3.6V 8V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | 4.4 volts | ||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 70 dB |