Quad Wide-Bandwidth High-Output-Drive Op Amp 20-HTSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 796906-TLC074CPWPR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Family Name: TLC074
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Package: 20-HTSSOP
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): TS274CD; ICL7641BCWE; ICL7641ECPD; TS274AMDT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit 20-HTSSOP
Operational Amplifier, 4 Func, 1900uV Offset-Max, BIMOS, PDSO20
4-Ch Op Amp, 10MHz BW, 16V, 57mA Out, HTSSOP Product overview: TLC074CPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CPWPR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 20-HTSSOP
Operational Amplifiers - Op Amps Dual Wide-Bandwidth Hi-Output-Drv Op Amp
IC CMOS 4 CIRCUIT 20HTSSOP
IC OPAMP GP 10MHZ 20HTSSOP
IC CMOS 4 CIRCUIT 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC074CPWPR | 796906-TLC074CPWPR | 296-7243-2-ND | TLC074CPWPR | 687-TLC074CPWPR | TLC074CPWPR | TLC074CPWPR | TLC074CPWPR | 815-TLC074CPWPR | TLC074CPWPR |
| Product Name | TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CPWPR | Instrumentation, Op Amps, Buffer Amps | 10MHz 16V 57mA HTSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 10MHZ 20HTSSOP | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||
| CMRR | 80 dB |