Texas Instruments TLC252B LinCMOS(TM) Dual Operational Amplifier TLC252BCP

Description
LinCMOS(TM) Dual Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
LinCMOS(TM) Dual Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC252B LinCMOS(TM) Dual Operational Amplifier - TLC252BCP - Texas Instruments
Dallas, TX, United States
TLC252B LinCMOS(TM) Dual Operational Amplifier
TLC252BCP
TLC252B LinCMOS(TM) Dual Operational Amplifier TLC252BCP
LinCMOS(TM) Dual Operational Amplifier 8-PDIP

LinCMOS(TM) Dual Operational Amplifier 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252BCP - 1108158-TLC252BCP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252BCP
1108158-TLC252BCP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252BCP 1108158-TLC252BCP
Manufacturer: Texas Instruments Win Source Part Number: 1108158-TLC252BCP Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.6pA Voltage - Input Offset: 290μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 1.9mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108158-TLC252BCP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.6pA
Voltage - Input Offset: 290μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 1.9mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10250-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10250-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10250-5-ND
CMOS Amplifier 2 Circuit Open Drain 8-PDIP

CMOS Amplifier 2 Circuit Open Drain 8-PDIP

Buy Now Datasheet
 - TLC252BCP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
1.7MHz 16V Operational Amplifier IC
687-TLC252BCP
1.7MHz 16V Operational Amplifier IC 687-TLC252BCP
2-Ch Op Amp, 1.7MHz, 16V, LinCMOS, PDIP Product overview: TLC252BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252BCP can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1.7MHz, 16V, LinCMOS, PDIP Product overview: TLC252BCP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC252BCP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC252BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC252BCP
Instrumentation, OP Amps, Buffer Amps TLC252BCP
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now
2-Channel, 1.7MHz, low offset, 16V LinCMOS op amp 8-PDIP 0 to 70 - 815-TLC252BCP - Utmel Electronic Limited
Hong Kong, China
2-Channel, 1.7MHz, low offset, 16V LinCMOS op amp 8-PDIP 0 to 70
815-TLC252BCP
2-Channel, 1.7MHz, low offset, 16V LinCMOS op amp 8-PDIP 0 to 70 815-TLC252BCP
2-Channel, 1.7MHz, low offset, 16V LinCMOS op amp 8-PDIP 0 to 70

2-Channel, 1.7MHz, low offset, 16V LinCMOS op amp 8-PDIP 0 to 70

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLC252BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC252BCP
Integrated Circuits (ICs) - Linear - Amplifiers TLC252BCP
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC252BCP
Operational Amplifiers - Op Amps TLC252BCP
Operational Amplifiers - Op Amps Dual Low Power

Operational Amplifiers - Op Amps Dual Low Power

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC252BCP 1108158-TLC252BCP 296-10250-5-ND TLC252BCP 687-TLC252BCP TLC252BCP 815-TLC252BCP TLC252BCP TLC252BCP
Product Name TLC252B LinCMOS(TM) Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC252BCP Instrumentation, Op Amps, Buffer Amps 1.7MHz 16V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps 2-Channel, 1.7MHz, low offset, 16V LinCMOS op amp 8-PDIP 0 to 70 Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 1.4 to 16 volts 5 volts 1.4 volts
VOS 2 millivolts 0.2900 millivolts 0.2900 millivolts 2 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers
IC CLK BUFFER 1:8 80MHZ 20SOIC - 815-CDC341DWRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 24 milliamps
View Details
2 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers