The TLC2274 is a quad operational amplifier with rail-to-rail output performance for increased dynamic range in single- or split-supply applications. It offers a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low noise voltage of 9 nV/√Hz at 1 kHz. Input bias current is 1 pA typical, and it operates over a temperature range of -55°C to 125°C. The device is available in a 14-pin SOIC package measuring 5.30 mm × 10.30 mm.
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-SOIC -55 to 125
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad Low Noise
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274MD | TLC2274MD | 296-7134-5-ND | TLC2274MD | TLC2274MD | TLC2274MD | TLC2274MD |
| Product Name | TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.4 to 16 volts | ||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||
| CMRR | 70 dB |