Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 2.18MHz GBW, 3.6V/µs SR, 8V Op, 4.4V Min Supply, TSSOP Product overview: TLC2274AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268788-TLC2274AIPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2274A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 2.25MHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): EL5411IRE-T7; EL5410CRZ-T13; MCP6H04T-E/ST;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Quad
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274AIPWRG4 | TLC2274AIPWRG4-ND | 687-TLC2274AIPWRG4 | 1268788-TLC2274AIPWRG4 | TLC2274AIPWRG4 | TLC2274AIPWRG4 | TLC2274AIPWRG4 | TLC2274AIPWRG4 |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 2.18MHz 3.6V 8V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWRG4 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| CMRR | 70 dB |