Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268754-TLC2262CPWRG
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2262
Categories: Integrated Circuits (ICs)
Operating Supply Current: 425μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.55 V/μs
GBP - Gain Bandwidth Product: 730kHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): TS922AIYPT; TSH82IPT; TS922IYPT;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Dual Op Amp, 710kHz GBW, 8V, TSSOP Product overview: TLC2262CPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262CPWRG4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Dual Adv LinCMOS Rail-to-Rail
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262CPWRG4 | 1268754-TLC2262CPWRG4 | 687-TLC2262CPWRG4 | TLC2262CPWRG4-ND | TLC2262CPWRG4 | TLC2262CPWRG4 | TLC2262CPWRG4 | TLC2262CPWRG4 |
| Product Name | TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPWRG4 | Dual 710kHz 8V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 70 dB |