General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifier, 2 Func, 1750uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252QPWRQ1-ND | TLC2252QPWRQ1 | TLC2252QPWRQ1 | TLC2252QPWRQ1 | TLC2252QPWRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | ||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP8 | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) |