Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier 8-SOIC
Operational Amplifier, 2 Func, 950uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 081436-TLC2272ACD
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2.18MHz, Rail-to-Rail, 8-SOIC Product overview: TLC2272ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272ACD can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP AMP, 2.18MHZ, 3.6V/US, 300UV, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual R/R
IC OPAMP GP 2.25MHZ RRO 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP AMP, 2.18MHZ, 3.6V/US, 300UV, SOIC-8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.18MHZ; SLEW RATE:3.6V/µS; SUPPLY VOLTAGE RANGE:± 2.2V TO ± 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC2272ACD | TLC2272ACD | 081436-TLC2272ACD | 687-TLC2272ACD | 296-1303-5-ND | 4363260 | 4363260P | 29AH7811 | TLC2272ACD | 815-TLC2272ACD | TLC2272ACD | TLC2272ACD | 16949198 | TLC2272ACD |
| Product Name | TLC2272A Advanced LinCMOS(TM) Rail-To-Rail Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272ACD | Dual 2.18MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Op Amp, 2.18Mhz, 3.6V/us, 300Uv, Soic-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | IC OPAMP GP 2.25MHZ RRO 8SOIC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 2.2 to 8 volts | 4.4 volts | 4.4 volts | ||||||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||||||
| CMRR | 70 dB |