Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-PDIP 0 to 70
16V 10MHz Op Amp, Single Channel, 57mA Output, 8-PDIP Product overview: TLC081CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 10MHz, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 10MHz, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 936662-TLC081CP
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TLC081
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLC081CP-ND, 296-34327-5, TLC081CPE4, TLC081CPE4-ND
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Single Wide Bandwdth Hi-Output Sngl Sply
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC081CP | 687-TLC081CP | 296-34327-5-ND | TLC081CP | 936662-TLC081CP | TLC081CP | TLC081CP | TLC081CP | TLC081CP |
| Product Name | TLC081 Single Wide Bandwidth High Output Drive Single Supply Op Amp | 16V 10MHz 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | |||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | |||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |