Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083821-TLC2272IPW
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2.18MHz BW, Rail-to-Rail, 8-TSSOP Product overview: TLC2272IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IPW can be used for catalog matching and distributor lookup.
TLC2272 Dual, Low-Noise, Rail-To-Rail Operational Amplifier
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC OPAMP GP 2.25MHZ RRO 8TSSOP
Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
OPERATIONAL AMPLIFIER, 2 FUNC, 2500UV OFFSET-MAX, CMOS, TSSOP-8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272IPW | 296-26735-5-ND | 083821-TLC2272IPW | 687-TLC2272IPW | TLC2272IPW | TLC2272IPW | TLC2272IPW | 815-TLC2272IPW | TLC2272IPW | TLC2272IPW | 17040483 |
| Product Name | TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPW | Dual 2.18MHz TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2.25MHZ RRO 8TSSOP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||||
| CMRR | 70 dB |