Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP 0 to 70
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Quad Op Amp, 2.18MHz BW, 3.6V/µs SR, Rail-to-Rail, 4.4-16V Product overview: TLC2274ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 3.6V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 3.6V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274ACN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108125-TLC2274ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Logistics, Portable Devices, Industrial, Automotive
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad Low Noise
IC OPAMP GP 4 CIRCUIT 14DIP
OP AMP, QUAD CMOS RRO/P, 2274, PDIP; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274ACN | 296-7121-5-ND | 687-TLC2274ACN | 2525587 | 1108125-TLC2274ACN | TLC2274ACN | TLC2274ACN | TLC2274ACN | TLC2274ACN | 29AH7814 |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 2.18MHz 3.6V 16V Operational Amplifier IC | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274ACN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Quad Cmos Rro/p, 2274, Pdip; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | 2.2 to 8 volts | |||||
| VOS | 0.9500 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 70 dB |