The TLC071 is a single-channel, wide-bandwidth, high-output-drive operational amplifier designed for single-supply operation, featuring a 10 MHz bandwidth, 16 V/μs slew rate, and drive capability of 57 mA at VDD − 1.5 V and 55 mA at 0.5 V. It operates from 4.5 V to 16 V with a supply current of 1.9 mA per channel and includes an ultralow power shutdown mode drawing 125 μA per channel. The TLC071IDGNR variant is packaged in an 8-pin HVSSOP with PowerPAD, rated for operation from −40°C to 125°C, with an input offset voltage of 60 μV and input noise voltage of 7 nV/√Hz.
Single Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD -40 to 125
10MHz Op Amp, 16V, 57mA Out, 1Ch, BICMOS, HTSSOP Product overview: TLC071IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071IDGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 121355-TLC071IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-HVSSOP
General Purpose Amplifier 1 Circuit 8-HVSSOP
Operational Amplifiers - Op Amps WB High Output
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC071IDGNR | 687-TLC071IDGNR | 121355-TLC071IDGNR | 296-7223-2-ND | TLC071IDGNR | TLC071IDGNR | TLC071IDGNR | TLC071IDGNR | TLC071IDGNR |
| Product Name | TLC071 Single Wide-Bandwidth High-Output-Drive Op Amp | 10MHz 16V 57mA HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDGNR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | 4.5 volts | 16 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |