Texas Instruments TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272IPWR

Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP
Request a Quote Datasheet
Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier - TLC2272IPWR - Texas Instruments
Dallas, TX, United States
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier
TLC2272IPWR
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272IPWR
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP

Dual Low-Noise Rail-To-Rail Operational Amplifier 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 2.25MHz TSSOP Operational Amplifier IC
687-TLC2272IPWR
Dual 2.25MHz TSSOP Operational Amplifier IC 687-TLC2272IPWR
Dual Op Amp, 2.25MHz BW, Rail-to-Rail, 8-TSSOP Product overview: TLC2272IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.25MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.25MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IPWR can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.25MHz BW, Rail-to-Rail, 8-TSSOP Product overview: TLC2272IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.25MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.25MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR - 032578-TLC2272IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR
032578-TLC2272IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR 032578-TLC2272IPWR
Manufacturer: Texas Instruments Win Source Part Number: 032578-TLC2272IPWR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Family Name: TLC2272 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Alternative Parts (Cross-Reference): TLC2272QPWR; TLC2272QPW; TLC2272QPWRG4; TS922IP; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 032578-TLC2272IPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Alternative Parts (Cross-Reference): TLC2272QPWR; TLC2272QPW; TLC2272QPWRG4; TS922IP;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7118-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7118-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7118-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7118-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7118-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7118-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7118-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7118-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7118-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272IPWR
Instrumentation, OP Amps, Buffer Amps TLC2272IPWR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272IPWR
Operational Amplifiers - Op Amps TLC2272IPWR
Operational Amplifiers - Op Amps Dual Lw Noise R/R Op

Operational Amplifiers - Op Amps Dual Lw Noise R/R Op

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2272IPWR
Instrumentation, OP Amps, Buffer Amps TLC2272IPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272IPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272IPWR
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Op-Amp, Dual, 2.25Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments - 26AJ9876 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 2.25Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments
26AJ9876
Op-Amp, Dual, 2.25Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments 26AJ9876
OP-AMP, DUAL, 2.25MHZ, 3.6V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.25MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, DUAL, 2.25MHZ, 3.6V/US, TSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.25MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC2272IPWR 687-TLC2272IPWR 032578-TLC2272IPWR 296-7118-6-ND TLC2272IPWR TLC2272IPWR TLC2272IPWR TLC2272IPWR TLC2272IPWR 26AJ9876
Product Name TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier Dual 2.25MHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IPWR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 2.25Mhz, 3.6V/us, Tssop-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 4.4 volts 4.4 volts
VOS 2.5 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data