Texas Instruments TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier TLC2201AMDG4

Description
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - TLC2201AMDG4 - Texas Instruments
Dallas, TX, United States
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier
TLC2201AMDG4
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier TLC2201AMDG4
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 8-SOIC

Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41915-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41915-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41915-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2201AMDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2201AMDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2201AMDG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2201AMDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2201AMDG4
Instrumentation, OP Amps, Buffer Amps TLC2201AMDG4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC2201AMDG4
Precision Amplifiers TLC2201AMDG4
Precision Amplifiers Lo Noise Precision SNGL OP AMP

Precision Amplifiers Lo Noise Precision SNGL OP AMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201AMDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2201AMDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2201AMDG4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2201AMDG4 296-41915-5-ND TLC2201AMDG4 TLC2201AMDG4 TLC2201AMDG4 TLC2201AMDG4
Product Name TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 4.6 to 16 volts 4.6 volts
VOS 0.2000 millivolts 0.0800 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier - 5962R1122201VZA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
IC CLK BUFFER 1:10 100MHZ 24SOIC - 815-CDC351DW - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 0.3000 milliamps
View Details
2 suppliers