The TLC084IPWP is a quad wide bandwidth operational amplifier designed for single supply applications. It features a wide bandwidth of 10 MHz and high output drive capabilities, with output currents of 57 mA for sourcing and 55 mA for sinking at specified supply voltages. The op-amp has a high slew rate of 16 V/µs for positive transitions and 19 V/µs for negative transitions, making it suitable for fast signal processing. Operating within a supply range of 4.5 V to 16 V, the TLC084IPWP consumes a low supply current of 1.9 mA per channel and offers an ultralow power shutdown mode with a current draw of only 125 µA. It also boasts low input noise voltage of 8.5 nV/,àöHz and a low input offset voltage of 60 µV, enhancing its performance in precision applications. The device is available in a compact 20-pin HTSSOP package, which is advantageous for space-constrained designs. Its operational characteristics make it suitable for a variety of applications, including audio, automotive, and industrial instrumentation.
Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268681-TLC084IPWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC084
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): TS274ACN; AZ324M; AZ324M-E1;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 1900uV Offset-Max, BIMOS, PDSO20
Quad Op Amp, 10MHz, 16V, 57mA, HTSSOP Product overview: TLC084IPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084IPWP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 20-HTSSOP
General Purpose Amplifier 4 Circuit 20-HTSSOP
IC OPAMP GP 4 CIRCUIT 20HTSSOP
Operational Amplifiers - Op Amps Quad High-Output
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC084IPWP | 1268681-TLC084IPWP | TLC084IPWP | 687-TLC084IPWP | 296-7288-5-ND | TLC084IPWP | TLC084IPWP | TLC084IPWP |
| Product Name | TLC084 Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084IPWP | Quad 10MHz 16V 57mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | |||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |