The TLC1078IDR is a dual micropower precision operational amplifier in an 8-pin small-outline package, characterized for operation from -40°C to 85°C. It operates on a single supply as low as 1.4 V, with a power dissipation of 150 µW per amplifier, a slew rate of 47 V/µs, and an output drive capability exceeding 20 mA. The device features input offset voltage drift of 0.1 µV/month typ, input bias current of 0.6 pA typ, and common-mode input range extending below the negative rail. On-chip ESD protection meets MIL-PRF-38535, Method 3015.2, and the package is available in tape and reel for surface-mount assembly.
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 110kHz BW, 450uV Vos, 29uA, 16V, 8-SOIC Product overview: TLC1078IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110kHz, 29uA, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110kHz, 29uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1078IDR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 130584-TLC1078IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.047 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 180μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit 8-SOIC
Precision Amplifiers Dual Micropower Precision Lo-Voltage
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1078IDR | 687-TLC1078IDR | TLC1078IDR-ND | 130584-TLC1078IDR | TLC1078IDR | TLC1078IDR | TLC1078IDR | TLC1078IDR | TLC1078IDR |
| Product Name | TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier | Dual 110kHz 29uA 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1078IDR | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.4 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 volts | 3 volts | ||||
| VOS | 0.4500 millivolts | 0.1800 millivolts | 0.1800 millivolts | 0.1800 millivolts | |||||
| Quiescent Current (IQ) | 17 microamps | ||||||||
| CMRR | 70 dB |