Automotive Catalog Advanced LinCMOS Rail-to-Rail Very Low-Power Operational Amplifier 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319876-TLC2252AQPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12V/µs
Gain Bandwidth Product: 210 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 80µA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: TLC2252
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.4 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
2-Ch Op Amp, 200kHz GBW, 80uA, 8V, Rail-to-Rail, 8-TSSOP Product overview: TLC2252AQPWRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 80uA, 8V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 80uA, 8V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252AQPWRG4Q1
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps R to R Dual Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252AQPWRG4Q1 | 1319876-TLC2252AQPWRG4Q1 | TLC2252AQPWRG4Q1-ND | 687-TLC2252AQPWRG4Q1 | TLC2252AQPWRG4Q1 | TLC2252AQPWRG4Q1 | TLC2252AQPWRG4Q1 | TLC2252AQPWRG4Q1 |
| Product Name | TLC2252A-Q1 Automotive Catalog Advanced LinCMOS Rail-to-Rail Very Low-Power Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 200kHz 80uA 8V TSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | |||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | |||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||
| CMRR | 70 dB |