Quad Wide Bandwidth High Output Drive Single Supply Op Amp 20-HTSSOP 0 to 70
Operational Amplifier, 4 Func, 1900uV Offset-Max, BIMOS, PDSO20
Quad Op Amp, 10MHz, 16V, 57mA, HTSSOP Product overview: TLC085CPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC085CPWP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1148650-TLC085CPWP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 70
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 390 µV
Current - Supply: 1.9mA (x4 Channels)
Current - Output / Channel: 57 mA
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-7293-5-NDR,-TLC0
Base Product Number: TLC085
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V
General Purpose Amplifier 4 Circuit 20-HTSSOP
General Purpose Amplifier 4 Circuit 20-HTSSOP
Operational Amplifiers - Op Amps Quad High-Output
IC OPAMP GP 4 CIRCUIT 20HTSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC085CPWP | TLC085CPWP | 687-TLC085CPWP | 1148650-TLC085CPWP | 296-7293-5-ND | TLC085CPWP | TLC085CPWP | TLC085CPWP |
| Product Name | TLC085 Quad Wide Bandwidth High Output Drive Single Supply Op Amp | Quad 10MHz 16V 57mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |