1 Circuit Op Amp, 1.7MHz BW, 5.3V/µs SR, SOP, CMOS Product overview: TLC251CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 5.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 5.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC251CPSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796912-TLC251CPSRG4
Series: LinCMOS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Part Status: Obsolete(EOL)
Family Name: TLC251
Categories: Integrated Circuits (ICs)
Operating Supply Current: 950μA
Manufacturer Package: 8-SO
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Alternative Parts (Cross-Reference): NJU#7071M; NJU7071M; ICL7611DC/D; TLC27L1ACS-13;
Introduction Date: January 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SO
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC251CPSRG4 | 796912-TLC251CPSRG4 | TLC251CPSRG4-ND | TLC251CPSRG4 | TLC251CPSRG4 | TLC251CPSRG4 |
| Product Name | 1.7MHz 5.3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC251CPSRG4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.4 to 16 volts | 16 volts | ||||
| Slew Rate | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 5.3 V/µs | 5.30E-6 V/µs | |
| Bandwidth | 1.7 MHz | 2.2 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |