Texas Instruments TLC254B LinCMOS(TM) Quad Operational Amplifier TLC254BCN

Description
LinCMOS(TM) Quad Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
LinCMOS(TM) Quad Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC254B LinCMOS(TM) Quad Operational Amplifier - TLC254BCN - Texas Instruments
Dallas, TX, United States
TLC254B LinCMOS(TM) Quad Operational Amplifier
TLC254BCN
TLC254B LinCMOS(TM) Quad Operational Amplifier TLC254BCN
LinCMOS(TM) Quad Operational Amplifier 14-PDIP

LinCMOS(TM) Quad Operational Amplifier 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCN - 1108164-TLC254BCN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCN
1108164-TLC254BCN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCN 1108164-TLC254BCN
Manufacturer: Texas Instruments Win Source Part Number: 1108164-TLC254BCN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V Operating Supply Current: 4.5mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1108164-TLC254BCN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 4.5mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-2905-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-2905-5-ND
Instrumentation, Op Amps, Buffer Amps 296-2905-5-ND
CMOS Amplifier 4 Circuit Open Drain 14-PDIP

CMOS Amplifier 4 Circuit Open Drain 14-PDIP

Buy Now Datasheet
 - TLC254BCN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
1.7MHz 16V Operational Amplifier IC
687-TLC254BCN
1.7MHz 16V Operational Amplifier IC 687-TLC254BCN
4-Ch, 1.7MHz Op Amp, Low Offset, 16V, 14-PDIP Product overview: TLC254BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254BCN can be used for catalog matching and distributor lookup.

4-Ch, 1.7MHz Op Amp, Low Offset, 16V, 14-PDIP Product overview: TLC254BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC254BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC254BCN
Integrated Circuits (ICs) - Linear - Amplifiers TLC254BCN
IC CMOS 4 CIRCUIT 14DIP

IC CMOS 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC254BCN
Operational Amplifiers - Op Amps TLC254BCN
Operational Amplifiers - Op Amps Lin CMOS Quad

Operational Amplifiers - Op Amps Lin CMOS Quad

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC254BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC254BCN
Instrumentation, OP Amps, Buffer Amps TLC254BCN
CMOS Amplifier 4 Circuit Open Drain 14-PDIP

CMOS Amplifier 4 Circuit Open Drain 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC254BCN 1108164-TLC254BCN 296-2905-5-ND TLC254BCN 687-TLC254BCN TLC254BCN TLC254BCN TLC254BCN
Product Name TLC254B LinCMOS(TM) Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254BCN Instrumentation, Op Amps, Buffer Amps 1.7MHz 16V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 1.4 to 16 volts 8 volts 1.4 volts
VOS 2 millivolts 0.3900 millivolts 0.3400 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
3 suppliers