The TLC2262CPWR is a dual rail-to-rail operational amplifier in a 8-pin TSSOP package, designed for single- or split-supply operation with a maximum supply current of 500 µA per amplifier. It offers a typical input noise voltage of 12 nV/√Hz at 1 kHz and an input bias current of 1 pA, with rail-to-rail output swing for increased dynamic range. The device is specified for operation from 0°C to 70°C and features a maximum input offset voltage of 2.5 mV. It supports common-mode input voltage extending to the negative rail and is suitable for battery-powered applications requiring low power and low noise performance.
Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 105422-TLC2262CPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2262
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 425μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Alternative Parts (Cross-Reference): OP296HRU-REEL; OP296HRUZ; OP262DRU; OP262HRU ;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Dual Op Amp, 710kHz GBW, Rail-to-Rail, 8-TSSOP Product overview: TLC2262CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262CPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Dual R/R Op Amp
IC CMOS 2 CIRCUIT 8TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262CPWR | 105422-TLC2262CPWR | 687-TLC2262CPWR | 296-7096-1-ND | TLC2262CPWR | TLC2262CPWR | TLC2262CPWR | TLC2262CPWR | TLC2262CPWR |
| Product Name | TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CPWR | Dual 710kHz TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 16 volts | 4.4 volts | ||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |