Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown 14-PDIP -40 to 125
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDIP14
2-Ch 10MHz Op Amp, 16V/µs Slew Rate, 8V Max Supply, 14-PDIP Product overview: TLC083IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC083IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 054889-TLC083IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 14-PDIP
Operational Amplifiers - Op Amps LiNCMOS Lw V
IC OPAMP GP 2 CIRCUIT 14DIP
IC OPAMP GP 2 CIRCUIT 14DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLC083IN | TLC083IN | 687-TLC083IN | 296-7279-5-ND | 054889-TLC083IN | TLC083IN | TLC083IN | 815-TLC083IN | TLC083IN |
| Product Name | TLC083 Dual Wide Bandwidth High Output Drive Single Supply Op Amp With Shutdown | 10MHz 16V 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC083IN | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 2 CIRCUIT 14DIP | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | ||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||
| CMRR | 80 dB |