Dual Rail-To-Rail Micropower Operational Amplifier 8-TSSOP 0 to 70
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual Op Amp, 200kHz BW, 80uA, 2.2-16V, 2-Ch, TSSOP Product overview: TLC2252CPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 80uA, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 80uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252CPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032553-TLC2252CPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual R/R Micropwr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252CPWR | 296-12745-6-ND | 687-TLC2252CPWR | 032553-TLC2252CPWR | TLC2252CPWR | TLC2252CPWR | TLC2252CPWR | TLC2252CPWR | TLC2252CPWR | TLC2252CPWR |
| Product Name | TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 200kHz 80uA 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CPWR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | 4.4 volts | 4.4 volts | |||||
| GBW | 0.2000 MHz | 0.2100 MHz | 0.2100 MHz | 0.2100 MHz | ||||||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | |||
| CMRR | 70 dB |