Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC 0 to 70
Win Source Part Number: 1383611-TLC082CD
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tube
Number of Circuits: 2
Standard Package: 75 pcs
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 390 µV
Current - Supply: 1.9mA (x2 Channels)
Current - Output / Channel: 57 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: TLC082
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 10MHz, 16V, 57mA Output, 8-SOIC Product overview: TLC082CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 16V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 16V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082CD can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDSO8
Operational Amplifiers - Op Amps Dual OPAMP Low Power
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC, OP AMP, DUAL BIMOS RRI/O, SOIC8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:10MHZ; SLEW RATE:16V/µS; SUPPLY VOLTAGE RANGE:± 2.25V TO ± 8V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8SOIC
IC, OP AMP, DUAL BIMOS RRI/O, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082CD | 1383611-TLC082CD | 296-2421-5-ND | 687-TLC082CD | TLC082CD | TLC082CD | TLC082CD | TLC082CD | TLC082CD | 17166334 | TLC082CD | 29AH7804 |
| Product Name | TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 16V 57mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Bimos Rri/o, Soic8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 volts | 4.5 volts | 2.25 to 8 volts | |||||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||||
| CMRR | 80 dB |