The TLC2272-Q1 is a dual, rail-to-rail, LinCMOS™ operational amplifier for automotive applications, operating from -40°C to 125°C and qualified to AEC-Q100. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm. The device offers a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and noise voltage of 9 nV/√Hz at 1 kHz. Input bias current is 1 pA typical, with maximum input offset voltage of 950 μV at 25°C. Output swing includes both supply rails, and the common-mode input range includes the negative rail. Functional safety documentation is available to aid system design.
Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers 8-SOIC -40 to 125
Dual Op Amp, 2.18MHz BW, 8V, 2-Ch, 8-SOIC, Automotive Product overview: TLC2272QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 2.18MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 2.18MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272QDRG4Q1 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268783-TLC2272QDRG4
Series: Automotive, AEC-Q100, LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2272-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 2.25MHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): MCP6H02T-E/SN; MCP6H02-E/SN; MCP6H02T-E/SNVAO;
Introduction Date: February 20, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TLC2272-Q1 - Automotive advanced LinCMOSrail-to-rail dual operational amplifier
Operational Amplifiers - Op Amps Auto Catalog LinCMOS Rail-to-Rail OP AMPs
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272QDRG4Q1 | 687-TLC2272QDRG4Q1 | 296-24431-2-ND | 1268783-TLC2272QDRG4Q1 | TLC2272QDRG4Q1 | TLC2272QDRG4Q1 | TLC2272QDRG4Q1 | TLC2272QDRG4Q1 | TLC2272QDRG4Q1 |
| Product Name | TLC2272-Q1 Automotive Catalog Advanced LinCMOS(TM) Rail-to-Rail Operational Amplifiers | Automotive Dual 2.18MHz 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDRG4Q1 | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 volts | ||||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 70 dB |