The TLC071CDG4 is a single-supply operational amplifier from the TLC07x family, designed for general-purpose applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA at VDD - 1.5 V and 55 mA at 0.5 V. The amplifier has a high slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, making it suitable for fast signal processing. The device operates over a supply voltage range of 4.5 V to 16 V and consumes a supply current of 1.9 mA per channel. It also includes an ultralow power shutdown mode, reducing current to 125 OºA per channel when inactive. The input noise voltage is low at 7 nV/,àöHz, and the input offset voltage is specified at 60 OºV, ensuring high precision in applications. The TLC071CDG4 is available in an 8-pin SOIC package, making it suitable for space-constrained designs. It is rated for commercial temperature ranges from 0°C to 70°C, which is appropriate for a variety of audio, automotive, industrial, and instrumentation applications.
Single Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Sngl Wide-Bandwidth Hi-Output-Drv Op Amp
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC071CDG4 | TLC071CDG4-ND | TLC071CDG4 | TLC071CDG4 | TLC071CDG4 | TLC071CDG4 |
| Product Name | TLC071 Single Wide-Bandwidth High-Output-Drive Op Amp | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 16 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | |||||
| CMRR | 80 dB |