Texas Instruments TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274AIPWR

Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier - TLC2274AIPWR - Texas Instruments
Dallas, TX, United States
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier
TLC2274AIPWR
TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2274AIPWR
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
 - TLC2274AIPWR - Rochester Electronics
Newburyport, MA, United States
TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier

TLC2274A Advanced LinCMOS rail-to-rail quad precision operational amplifier

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7125-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7125-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7125-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7125-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7125-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7125-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7125-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7125-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7125-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 16V 4.8mA Operational Amplifier IC
687-TLC2274AIPWR
Quad 2.18MHz 16V 4.8mA Operational Amplifier IC 687-TLC2274AIPWR
Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 16V, 4.8mA, TSSOP Product overview: TLC2274AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, 4.8mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, 4.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz GBW, Rail-to-Rail, 16V, 4.8mA, TSSOP Product overview: TLC2274AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 16V, 4.8mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 16V, 4.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR - 1108129-TLC2274AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR
1108129-TLC2274AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR 1108129-TLC2274AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 1108129-TLC2274AIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1108129-TLC2274AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2274AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Op-Amp, 2.18Mhz, 3.6V/us, Tssop-14; No. Of Amplifiers Texas Instruments - 28AH5340 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2.18Mhz, 3.6V/us, Tssop-14; No. Of Amplifiers Texas Instruments
28AH5340
Op-Amp, 2.18Mhz, 3.6V/us, Tssop-14; No. Of Amplifiers Texas Instruments 28AH5340
OP-AMP, 2.18MHZ, 3.6V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 2.18MHZ, 3.6V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear Amplifier IC - 17103359 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17103359
Linear Amplifier IC 17103359
IC, OPERATIONAL AMPLIFIER, 4 FUNC, 950UV OFFSET-MAX, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

IC, OPERATIONAL AMPLIFIER, 4 FUNC, 950UV OFFSET-MAX, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2274AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2274AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AIPWR
Instrumentation, OP Amps, Buffer Amps TLC2274AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274AIPWR
Operational Amplifiers - Op Amps TLC2274AIPWR
Operational Amplifiers - Op Amps Quad Low Noise R/R

Operational Amplifiers - Op Amps Quad Low Noise R/R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274AIPWR
Instrumentation, OP Amps, Buffer Amps TLC2274AIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
IC OPAMP GP 2.25MHZ RRO 14TSSOP - 815-TLC2274AIPWR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.25MHZ RRO 14TSSOP
815-TLC2274AIPWR
IC OPAMP GP 2.25MHZ RRO 14TSSOP 815-TLC2274AIPWR
IC OPAMP GP 2.25MHZ RRO 14TSSOP

IC OPAMP GP 2.25MHZ RRO 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC2274AIPWR TLC2274AIPWR 296-7125-6-ND 687-TLC2274AIPWR 1108129-TLC2274AIPWR TLC2274AIPWR 28AH5340 17103359 TLC2274AIPWR TLC2274AIPWR TLC2274AIPWR TLC2274AIPWR 815-TLC2274AIPWR
Product Name TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 2.18MHz 16V 4.8mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274AIPWR Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 2.18Mhz, 3.6V/us, Tssop-14; No. Of Amplifiers Texas Instruments Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 2.25MHZ RRO 14TSSOP
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 4.4 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers