Advanced LinCMOS(TM) Low-Noise Precision Dual Operational Amplifier 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936675-TLC2202AID
Series: LinCMOS™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC2202
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-7065-5-ND, -TLC2202AID-NDR, -296-7065-5, -TLC2202AIDG4, 296-7065-5, -TLC2202AIDG4-NDR
Dual Op Amp, 1.9MHz BW, 1pA Ib, 500uV Vos, SOIC Product overview: TLC2202AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 200uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Precision Amplifiers Dual Low Noise
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202AID | 936675-TLC2202AID | 687-TLC2202AID | TLC2202AID | 296-7065-5-ND | TLC2202AID | TLC2202AID | TLC2202AID | TLC2202AID |
| Product Name | TLC2202A Advanced LinCMOS(TM) Low-Noise Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202AID | Dual 1.9MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.6 to 16 volts | 8 volts | 4.6 volts | ||||||
| VOS | 0.5000 millivolts | 0.0800 millivolts | |||||||
| Quiescent Current (IQ) | 1300 microamps | ||||||||
| CMRR | 80 dB |