Texas Instruments TLC072-Q1 Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072QDRQ1

Description
Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC072-Q1 Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp - TLC072QDRQ1 - Texas Instruments
Dallas, TX, United States
TLC072-Q1 Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp
TLC072QDRQ1
TLC072-Q1 Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072QDRQ1
Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC -40 to 125

Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23627-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23627-6-ND
Instrumentation, Op Amps, Buffer Amps 296-23627-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23627-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23627-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23627-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23627-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23627-1-ND
Instrumentation, Op Amps, Buffer Amps 296-23627-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1099514-TLC072QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1099514-TLC072QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1099514-TLC072QDRQ1
Win Source Part Number: 1099514-TLC072QDRQ1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 19V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 1.5 pA Voltage - Input Offset: 390 µV Current - Supply: 2.1mA (x2 Channels) Current - Output / Channel: 57 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TLC072IDR; TLC072CD; TLC072CDR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: -TLC072QDRQ1-NDR,296 -23627-6-NDR,296-236 27-1-NDR,TEXTISTLC07 2QDRQ1,296-23627-2-N DR,296-23627-1,-296- 23627-1-ND,296-23627 -2,296-23627-6,-296- 23627-1-NDR,2156-TLC 072QDRQ1 Base Product Number: TLC072 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1099514-TLC072QDRQ1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1.5 pA
Voltage - Input Offset: 390 µV
Current - Supply: 2.1mA (x2 Channels)
Current - Output / Channel: 57 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLC072IDR; TLC072CD; TLC072CDR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: -TLC072QDRQ1-NDR,296-23627-6-NDR,296-23627-1-NDR,TEXTISTLC072QDRQ1,296-23627-2-NDR,296-23627-1,-296-23627-1-ND,296-23627-2,296-23627-6,-296-23627-1-NDR,2156-TLC072QDRQ1
Base Product Number: TLC072
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 57mA 8V Operational Amplifier IC
687-TLC072QDRQ1
Dual 10MHz 57mA 8V Operational Amplifier IC 687-TLC072QDRQ1
Dual Op Amp, 10MHz GBW, 57mA Out, 8V, 2.1mA, 16V, 80dB CMRR, 2Ch, BICMOS Product overview: TLC072QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 57mA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 57mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072QDRQ1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz GBW, 57mA Out, 8V, 2.1mA, 16V, 80dB CMRR, 2Ch, BICMOS Product overview: TLC072QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 57mA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 57mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC072QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC072QDRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDSO8

Operational Amplifier, 2 Func, 1900uV Offset-Max, BIMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC072QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC072QDRQ1
Instrumentation, OP Amps, Buffer Amps TLC072QDRQ1
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC072QDRQ1
Operational Amplifiers - Op Amps TLC072QDRQ1
Operational Amplifiers - Op Amps Auto Cat Dual Wide BW Hi-Out-Dr Op Amp

Operational Amplifiers - Op Amps Auto Cat Dual Wide BW Hi-Out-Dr Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC072QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC072QDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC072QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC072QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC072QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLC072QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC072QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLC072QDRQ1
Instrumentation, OP Amps, Buffer Amps TLC072QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC072QDRQ1 296-23627-6-ND 1099514-TLC072QDRQ1 687-TLC072QDRQ1 TLC072QDRQ1 TLC072QDRQ1 TLC072QDRQ1 TLC072QDRQ1 TLC072QDRQ1 TLC072QDRQ1
Product Name TLC072-Q1 Automotive Catalog Dual Wide-Bandwidth High-Output-Drive Op Amp Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 10MHz 57mA 8V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118UB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
10 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers