Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032579-TLC2272MDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Dual Op Amp, 2.18MHz GBW, 3.6V/µs SR, 60pA Ib, 300uV Vos, 8V-16V, 8-SOIC Product overview: TLC2272MDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272MDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps R To R Low Noise Adv LinCMOS Dual
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272MDR | 032579-TLC2272MDR | 687-TLC2272MDR | TLC2272MDR | 296-24273-6-ND | TLC2272MDR | TLC2272MDR | TLC2272MDR | TLC2272MDR | TLC2272MDR |
| Product Name | TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272MDR | Dual 2.18MHz 3.6V 8V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts | 4.4 volts | 4.4 volts | |||||
| VOS | 2.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 1500 microamps | |||||||||
| CMRR | 70 dB |