Texas Instruments TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier TLC2272AMDG4

Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC
Request a Quote
Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2272AM is a dual operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It operates over a temperature range of -55°C to 125°C and is packaged in an 8-pin SOIC measuring 5.30mm × 6.20mm. The device offers a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low noise voltage of 9 nV/√Hz at 1 kHz. Input bias current is typically 1 pA, and input offset voltage is specified for high-precision applications. The amplifier supports a common-mode input voltage range that includes the negative rail and is fully characterized for operation at 5 V and ±5 V supplies.

Datasheet Summary
Powered by GS/AI

The TLC2272AM is a dual operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It operates over a temperature range of -55°C to 125°C and is packaged in an 8-pin SOIC measuring 5.30mm × 6.20mm. The device offers a typical gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low noise voltage of 9 nV/√Hz at 1 kHz. Input bias current is typically 1 pA, and input offset voltage is specified for high-precision applications. The amplifier supports a common-mode input voltage range that includes the negative rail and is fully characterized for operation at 5 V and ±5 V supplies.

Suppliers

Company
Product
Description
Supplier Links
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - TLC2272AMDG4 - Texas Instruments
Dallas, TX, United States
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier
TLC2272AMDG4
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier TLC2272AMDG4
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC

Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 2.18MHz 3.6V 8V Operational Amplifier IC
687-TLC2272AMDG4
Dual 2.18MHz 3.6V 8V Operational Amplifier IC 687-TLC2272AMDG4
Dual Op Amp, 2.18MHz GBW, 3.6V/µs SR, 8V Op, 70dB CMRR, 300uV Vos, 8-SOIC Product overview: TLC2272AMDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272AMDG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz GBW, 3.6V/µs SR, 8V Op, 70dB CMRR, 300uV Vos, 8-SOIC Product overview: TLC2272AMDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272AMDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34339-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34339-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34339-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272AMDG4 - 135570-TLC2272AMDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272AMDG4
135570-TLC2272AMDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272AMDG4 135570-TLC2272AMDG4
Manufacturer: Texas Instruments Win Source Part Number: 135570-TLC2272AMDG4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135570-TLC2272AMDG4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2272AMDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2272AMDG4
Instrumentation, OP Amps, Buffer Amps TLC2272AMDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272AMDG4
Operational Amplifiers - Op Amps TLC2272AMDG4
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp

Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp

Buy Now Datasheet
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp - 815-TLC2272AMDG4 - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp
815-TLC2272AMDG4
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp 815-TLC2272AMDG4
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp

Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272AMDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272AMDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272AMDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2272AMDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2272AMDG4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2272AMDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2272AMDG4 687-TLC2272AMDG4 296-34339-5-ND 135570-TLC2272AMDG4 TLC2272AMDG4 TLC2272AMDG4 815-TLC2272AMDG4 TLC2272AMDG4 TLC2272AMDG4
Product Name TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier Dual 2.18MHz 3.6V 8V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272AMDG4 Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts 5 volts 16 volts
VOS 0.9500 millivolts 0.3000 millivolts 0.3000 millivolts 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101AG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details