Single Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054878-TLC081CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 1.9mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
16V 10MHz Op Amp, 1Ch, 57mA Out, 8-SOIC Product overview: TLC081CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 10MHz, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 10MHz, 57mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps Single Wide Bandwdth Hi-Output Sngl Sply
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC081CDR | 054878-TLC081CDR | 687-TLC081CDR | 296-46342-1-ND | TLC081CDR | TLC081CDR | TLC081CDR | TLC081CDR |
| Product Name | TLC081 Single Wide Bandwidth High Output Drive Single Supply Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CDR | 16V 10MHz 57mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |