Texas Instruments TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown TLC075AIPWP

Description
Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown - TLC075AIPWP - Texas Instruments
Dallas, TX, United States
TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown
TLC075AIPWP
TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown TLC075AIPWP
Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 20-HTSSOP -40 to 125

Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 20-HTSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075AIPWP - 1268639-TLC075AIPWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075AIPWP
1268639-TLC075AIPWP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075AIPWP 1268639-TLC075AIPWP
Manufacturer: Texas Instruments Win Source Part Number: 1268639-TLC075AIPWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 1.5pA Voltage - Input Offset: 390μV Family Name: TLC075A Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Output Current per Channel: 57mA SR - Slew Rate: 19 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V Alternative Parts (Cross-Reference): AD8004SQ; LT1397CS; LT1397CS#TR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268639-TLC075AIPWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Family Name: TLC075A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): AD8004SQ; LT1397CS; LT1397CS#TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC075AIPWP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO20

Operational Amplifier, 4 Func, 1400uV Offset-Max, BIMOS, PDSO20

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7249-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7249-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7249-5-ND
CMOS Amplifier 4 Circuit 20-HTSSOP

CMOS Amplifier 4 Circuit 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 57mA 8V Operational Amplifier IC
687-TLC075AIPWP
Quad 10MHz 57mA 8V Operational Amplifier IC 687-TLC075AIPWP
Quad Op Amp, 10MHz GBW, 57mA Out, 8V-16V, HTSSOP Product overview: TLC075AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 57mA, 8V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 57mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC075AIPWP can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz GBW, 57mA Out, 8V-16V, HTSSOP Product overview: TLC075AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 57mA, 8V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 57mA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC075AIPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC075AIPWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC075AIPWP
Instrumentation, OP Amps, Buffer Amps TLC075AIPWP
CMOS Amplifier 4 Circuit 20-HTSSOP

CMOS Amplifier 4 Circuit 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC075AIPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC075AIPWP
Integrated Circuits (ICs) - Linear - Amplifiers TLC075AIPWP
IC CMOS 4 CIRCUIT 20HTSSOP

IC CMOS 4 CIRCUIT 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC075AIPWP
Operational Amplifiers - Op Amps TLC075AIPWP
Operational Amplifiers - Op Amps Quad High-Output

Operational Amplifiers - Op Amps Quad High-Output

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC075AIPWP 1268639-TLC075AIPWP TLC075AIPWP 296-7249-5-ND 687-TLC075AIPWP TLC075AIPWP TLC075AIPWP TLC075AIPWP
Product Name TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075AIPWP Instrumentation, Op Amps, Buffer Amps Quad 10MHz 57mA 8V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts
VOS 1.4 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers